Vishay Intertechnology, Inc. RES 768 OHM 1/4W 0.1% 1206 TNPU1206768RBZEN00

Description
RES 768ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 768ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/4W 0.1% 1206 - TNPU1206768RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/4W 0.1% 1206
TNPU1206768RBZEN00
RES 768 OHM 1/4W 0.1% 1206 TNPU1206768RBZEN00
RES 768ohm 1/4W 0.1% 1206

RES 768ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206768RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206768RBZEN00-ND
Chip Resistor - Surface Mount TNPU1206768RBZEN00-ND
768 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

768 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206768RBZEN00 TNPU1206768RBZEN00-ND
Product Name RES 768 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers