499 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 499Kohm 0.05% 1206 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPU1206499KAZEN00-ND | TNPU1206499KAZEN00 |
| Product Name | Chip Resistor - Surface Mount | RES 499K OHM 0.05% 1206 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |