Vishay Intertechnology, Inc. RES 390 OHM 1/4W 0.1% 1206 TNPU1206390RBZEN00

Description
RES 390ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 390ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/4W 0.1% 1206 - TNPU1206390RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 0.1% 1206
TNPU1206390RBZEN00
RES 390 OHM 1/4W 0.1% 1206 TNPU1206390RBZEN00
RES 390ohm 1/4W 0.1% 1206

RES 390ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206390RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206390RBZEN00-ND
Chip Resistor - Surface Mount TNPU1206390RBZEN00-ND
390 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

390 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206390RBZEN00 TNPU1206390RBZEN00-ND
Product Name RES 390 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 390 ohms 390 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers