Vishay Intertechnology, Inc. RES 360 OHM 0.05% 1206 SMD TNPU1206360RAZEN00

Description
RES 360ohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 360ohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 0.05% 1206 SMD - TNPU1206360RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 0.05% 1206 SMD
TNPU1206360RAZEN00
RES 360 OHM 0.05% 1206 SMD TNPU1206360RAZEN00
RES 360ohm 0.05% 1206 SMD

RES 360ohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206360RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206360RAZEN00-ND
Chip Resistor - Surface Mount TNPU1206360RAZEN00-ND
360 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

360 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206360RAZEN00 TNPU1206360RAZEN00-ND
Product Name RES 360 OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 360 ohms 360 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details