Vishay Intertechnology, Inc. RES 340K OHM 0.05% 1206 SMD TNPU1206340KAZEN00

Description
RES 340Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 340Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 0.05% 1206 SMD - TNPU1206340KAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 0.05% 1206 SMD
TNPU1206340KAZEN00
RES 340K OHM 0.05% 1206 SMD TNPU1206340KAZEN00
RES 340Kohm 0.05% 1206 SMD

RES 340Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206340KAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206340KAZEN00-ND
Chip Resistor - Surface Mount TNPU1206340KAZEN00-ND
340 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

340 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206340KAZEN00 TNPU1206340KAZEN00-ND
Product Name RES 340K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 340000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2263FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers