Vishay Intertechnology, Inc. RES 2.32K OHM 1/4W 0.1% 1206 TNPU12062K32BZEN00

Description
RES 2.32Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.32Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/4W 0.1% 1206 - TNPU12062K32BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/4W 0.1% 1206
TNPU12062K32BZEN00
RES 2.32K OHM 1/4W 0.1% 1206 TNPU12062K32BZEN00
RES 2.32Kohm 1/4W 0.1% 1206

RES 2.32Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU12062K32BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU12062K32BZEN00-ND
Chip Resistor - Surface Mount TNPU12062K32BZEN00-ND
2.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU12062K32BZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU12062K32BZEN00
Chip Resistor - Surface Mount TNPU12062K32BZEN00
RES SMD 2.32K OHM 0.1% 1/4W 1206

RES SMD 2.32K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU12062K32BZEN00 TNPU12062K32BZEN00-ND TNPU12062K32BZEN00
Product Name RES 2.32K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2320 ohms 2320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details