Vishay Intertechnology, Inc. RES 158 OHM 1/4W 0.1% 1206 TNPU1206158RBZEN00

Description
RES 158ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 158ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/4W 0.1% 1206 - TNPU1206158RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/4W 0.1% 1206
TNPU1206158RBZEN00
RES 158 OHM 1/4W 0.1% 1206 TNPU1206158RBZEN00
RES 158ohm 1/4W 0.1% 1206

RES 158ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206158RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206158RBZEN00-ND
Chip Resistor - Surface Mount TNPU1206158RBZEN00-ND
158 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

158 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206158RBZEN00 TNPU1206158RBZEN00-ND
Product Name RES 158 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 158 ohms 158 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details