Vishay Intertechnology, Inc. RES 154 OHM 1/4W 0.1% 1206 TNPU1206154RBZEN00

Description
RES 154ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 154ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/4W 0.1% 1206 - TNPU1206154RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/4W 0.1% 1206
TNPU1206154RBZEN00
RES 154 OHM 1/4W 0.1% 1206 TNPU1206154RBZEN00
RES 154ohm 1/4W 0.1% 1206

RES 154ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206154RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206154RBZEN00-ND
Chip Resistor - Surface Mount TNPU1206154RBZEN00-ND
154 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

154 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206154RBZEN00 TNPU1206154RBZEN00-ND
Product Name RES 154 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers