Vishay Intertechnology, Inc. RES 154K OHM 0.05% 1206 SMD TNPU1206154KAZEN00

Description
RES 154Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 154Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 0.05% 1206 SMD - TNPU1206154KAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 0.05% 1206 SMD
TNPU1206154KAZEN00
RES 154K OHM 0.05% 1206 SMD TNPU1206154KAZEN00
RES 154Kohm 0.05% 1206 SMD

RES 154Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206154KAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206154KAZEN00-ND
Chip Resistor - Surface Mount TNPU1206154KAZEN00-ND
154 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

154 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206154KAZEN00 TNPU1206154KAZEN00-ND
Product Name RES 154K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 154000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details