Vishay Intertechnology, Inc. RES 13.7K OHM 0.05% 1206 SMD TNPU120613K7AZEN00

Description
RES 13.7Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 13.7Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 0.05% 1206 SMD - TNPU120613K7AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 0.05% 1206 SMD
TNPU120613K7AZEN00
RES 13.7K OHM 0.05% 1206 SMD TNPU120613K7AZEN00
RES 13.7Kohm 0.05% 1206 SMD

RES 13.7Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU120613K7AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU120613K7AZEN00-ND
Chip Resistor - Surface Mount TNPU120613K7AZEN00-ND
13.7 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.7 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU120613K7AZEN00 TNPU120613K7AZEN00-ND
Product Name RES 13.7K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 13700 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers