Vishay Precision Group SMD 4W 200V Resistor TNPU1206100RBZEN00

Description
100R 0.1% 1/4W 1206 SMD Thin Film Resistor 200V Product overview: TNPU1206100RBZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU1206100RBZEN0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100R 0.1% 1/4W 1206 SMD Thin Film Resistor 200V Product overview: TNPU1206100RBZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU1206100RBZEN0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W 200V Resistor - 52-TNPU1206100RBZEN00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-TNPU1206100RBZEN00
SMD 4W 200V Resistor 52-TNPU1206100RBZEN00
100R 0.1% 1/4W 1206 SMD Thin Film Resistor 200V Product overview: TNPU1206100RBZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU1206100RBZEN0 0 can be used for catalog matching and distributor lookup.

100R 0.1% 1/4W 1206 SMD Thin Film Resistor 200V Product overview: TNPU1206100RBZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU1206100RBZEN00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPU100BCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100BCDKR-ND
Chip Resistor - Surface Mount TNPU100BCDKR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU100BCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100BCTR-ND
Chip Resistor - Surface Mount TNPU100BCTR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU100BCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100BCCT-ND
Chip Resistor - Surface Mount TNPU100BCCT-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4watt 100ohms 0.1% 5ppm - TNPU1206100RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4watt 100ohms 0.1% 5ppm
TNPU1206100RBZEN00
Thin Film Resistors - SMD 1/4watt 100ohms 0.1% 5ppm TNPU1206100RBZEN00
Thin Film Resistors - SMD 1/4watt 100ohms 0.1% 5ppm

Thin Film Resistors - SMD 1/4watt 100ohms 0.1% 5ppm

Supplier's Site
Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Vishay - 91T9929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Vishay
91T9929
Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Vishay 91T9929
RES, THIN FILM, 100R, 0.1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPU1206100RBZEN00 TNPU100BCDKR-ND TNPU1206100RBZEN00 91T9929
Product Name SMD 4W 200V Resistor Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4watt 100ohms 0.1% 5ppm Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Vishay
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers