Vishay Intertechnology, Inc. RES 82K OHM 0.05% 0805 SMD TNPU080582K0AZEN00

Description
RES 82Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 82Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 0.05% 0805 SMD - TNPU080582K0AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 0.05% 0805 SMD
TNPU080582K0AZEN00
RES 82K OHM 0.05% 0805 SMD TNPU080582K0AZEN00
RES 82Kohm 0.05% 0805 SMD

RES 82Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080582K0AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080582K0AZEN00-ND
Chip Resistor - Surface Mount TNPU080582K0AZEN00-ND
82 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU080582K0AZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU080582K0AZEN00
Chip Resistor - Surface Mount TNPU080582K0AZEN00
RES SMD 82K OHM 0.05% 1/8W 0805

RES SMD 82K OHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU080582K0AZEN00 TNPU080582K0AZEN00-ND TNPU080582K0AZEN00
Product Name RES 82K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 82000 ohms 82000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details