Vishay Intertechnology, Inc. RES 6.80K OHM 1/8W 0.1% 0805 TNPU08056K80BZEN00

Description
RES 6.80Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.80Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/8W 0.1% 0805 - TNPU08056K80BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/8W 0.1% 0805
TNPU08056K80BZEN00
RES 6.80K OHM 1/8W 0.1% 0805 TNPU08056K80BZEN00
RES 6.80Kohm 1/8W 0.1% 0805

RES 6.80Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU08056K80BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08056K80BZEN00-ND
Chip Resistor - Surface Mount TNPU08056K80BZEN00-ND
6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08056K80BZEN00 TNPU08056K80BZEN00-ND
Product Name RES 6.80K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details