Vishay Intertechnology, Inc. RES 6.2K OHM 0.05% 0805 SMD TNPU08056K20AZEN00

Description
RES 6.2Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 6.2Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 0.05% 0805 SMD - TNPU08056K20AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 0.05% 0805 SMD
TNPU08056K20AZEN00
RES 6.2K OHM 0.05% 0805 SMD TNPU08056K20AZEN00
RES 6.2Kohm 0.05% 0805 SMD

RES 6.2Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4456-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4456-1-ND
Chip Resistor - Surface Mount 541-4456-1-ND
6.2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4456-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4456-2-ND
Chip Resistor - Surface Mount 541-4456-2-ND
6.2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4456-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4456-6-ND
Chip Resistor - Surface Mount 541-4456-6-ND
6.2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08056K20AZEN00 541-4456-1-ND
Product Name RES 6.2K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6200 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers