Vishay Intertechnology, Inc. RES 511 OHM 0.05% 0805 SMD TNPU0805511RAZEN00

Description
RES 511ohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 511ohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 0.05% 0805 SMD - TNPU0805511RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 0.05% 0805 SMD
TNPU0805511RAZEN00
RES 511 OHM 0.05% 0805 SMD TNPU0805511RAZEN00
RES 511ohm 0.05% 0805 SMD

RES 511ohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805511RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805511RAZEN00-ND
Chip Resistor - Surface Mount TNPU0805511RAZEN00-ND
511 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

511 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805511RAZEN00 TNPU0805511RAZEN00-ND
Product Name RES 511 OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 511 ohms 511 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details