Vishay Intertechnology, Inc. RES 39K OHM 0.05% 0805 SMD TNPU080539K0AZEN00

Description
RES 39Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 39Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 0.05% 0805 SMD - TNPU080539K0AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 0.05% 0805 SMD
TNPU080539K0AZEN00
RES 39K OHM 0.05% 0805 SMD TNPU080539K0AZEN00
RES 39Kohm 0.05% 0805 SMD

RES 39Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080539K0AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080539K0AZEN00-ND
Chip Resistor - Surface Mount TNPU080539K0AZEN00-ND
39 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080539K0AZEN00 TNPU080539K0AZEN00-ND
Product Name RES 39K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 39000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details