Vishay Intertechnology, Inc. RES 357 OHM 0.05% 0805 SMD TNPU0805357RAZEN00

Description
RES 357ohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 357ohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 0.05% 0805 SMD - TNPU0805357RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 0.05% 0805 SMD
TNPU0805357RAZEN00
RES 357 OHM 0.05% 0805 SMD TNPU0805357RAZEN00
RES 357ohm 0.05% 0805 SMD

RES 357ohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805357RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805357RAZEN00-ND
Chip Resistor - Surface Mount TNPU0805357RAZEN00-ND
357 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

357 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805357RAZEN00 TNPU0805357RAZEN00-ND
Product Name RES 357 OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 357 ohms 357 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers