Vishay Intertechnology, Inc. RES 2.4K OHM 0.05% 0805 SMD TNPU08052K40AZEN00

Description
RES 2.4Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 2.4Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 0.05% 0805 SMD - TNPU08052K40AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 0.05% 0805 SMD
TNPU08052K40AZEN00
RES 2.4K OHM 0.05% 0805 SMD TNPU08052K40AZEN00
RES 2.4Kohm 0.05% 0805 SMD

RES 2.4Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4452-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4452-2-ND
Chip Resistor - Surface Mount 541-4452-2-ND
2.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4452-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4452-1-ND
Chip Resistor - Surface Mount 541-4452-1-ND
2.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4452-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4452-6-ND
Chip Resistor - Surface Mount 541-4452-6-ND
2.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPU08052K40AZEN00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPU08052K40AZEN00
Resistors - Chip Resistor - Surface Mount TNPU08052K40AZEN00
RES SMD 2.4K OHM 0.05% 1/8W 0805

RES SMD 2.4K OHM 0.05% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPU08052K40AZEN00 541-4452-2-ND TNPU08052K40AZEN00
Product Name RES 2.4K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 2400 ohms 2400 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data