Vishay Precision Group RES 2.00K OHM 1/8W 0.1% 0805 TNPU08052K00BZEN00

Description
RES 2.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/8W 0.1% 0805 - TNPU08052K00BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/8W 0.1% 0805
TNPU08052K00BZEN00
RES 2.00K OHM 1/8W 0.1% 0805 TNPU08052K00BZEN00
RES 2.00Kohm 1/8W 0.1% 0805

RES 2.00Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU2.00KBBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU2.00KBBDKR-ND
Chip Resistor - Surface Mount TNPU2.00KBBDKR-ND
2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU2.00KBBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU2.00KBBCT-ND
Chip Resistor - Surface Mount TNPU2.00KBBCT-ND
2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU2.00KBBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU2.00KBBTR-ND
Chip Resistor - Surface Mount TNPU2.00KBBTR-ND
2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPU08052K00BZEN00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPU08052K00BZEN00
Resistors - Chip Resistor - Surface Mount TNPU08052K00BZEN00
RES SMD 2K OHM 0.1% 1/8W 0805

RES SMD 2K OHM 0.1% 1/8W 0805

Supplier's Site
Res, Thin Film, 2K, 0.1%, 0.125W, 0805; Resistance Vishay - 91T9887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.125W, 0805; Resistance Vishay
91T9887
Res, Thin Film, 2K, 0.1%, 0.125W, 0805; Resistance Vishay 91T9887
RES, THIN FILM, 2K, 0.1%, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPU08052K00BZEN00 TNPU2.00KBBDKR-ND TNPU08052K00BZEN00 91T9887
Product Name RES 2.00K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 2K, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers