Vishay Intertechnology, Inc. RES 28K OHM 0.05% 0805 SMD TNPU080528K0AZEN00

Description
RES 28Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 28Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 0.05% 0805 SMD - TNPU080528K0AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 0.05% 0805 SMD
TNPU080528K0AZEN00
RES 28K OHM 0.05% 0805 SMD TNPU080528K0AZEN00
RES 28Kohm 0.05% 0805 SMD

RES 28Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080528K0AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080528K0AZEN00-ND
Chip Resistor - Surface Mount TNPU080528K0AZEN00-ND
28 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU080528K0AZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU080528K0AZEN00
Chip Resistor - Surface Mount TNPU080528K0AZEN00
RES SMD 28K OHM 0.05% 1/8W 0805

RES SMD 28K OHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU080528K0AZEN00 TNPU080528K0AZEN00-ND TNPU080528K0AZEN00
Product Name RES 28K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 28000 ohms 28000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details