1.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 1.21Kohm 1/8W 0.1% 0805
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPU08051K21BZEN00-ND | TNPU08051K21BZEN00 |
| Product Name | Chip Resistor - Surface Mount | RES 1.21K OHM 1/8W 0.1% 0805 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |