Vishay Intertechnology, Inc. RES 1.00K OHM 0.05% 0805 SMD TNPU08051K00AZEN00

Description
RES 1.00Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 1.00Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 0.05% 0805 SMD - TNPU08051K00AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 0.05% 0805 SMD
TNPU08051K00AZEN00
RES 1.00K OHM 0.05% 0805 SMD TNPU08051K00AZEN00
RES 1.00Kohm 0.05% 0805 SMD

RES 1.00Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3296-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3296-2-ND
Chip Resistor - Surface Mount 541-3296-2-ND
1 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3296-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3296-1-ND
Chip Resistor - Surface Mount 541-3296-1-ND
1 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3296-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3296-6-ND
Chip Resistor - Surface Mount 541-3296-6-ND
1 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8watt 1Kohms 0.05% 5ppm Product overview: TNPU08051K00AZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU08051K00AZEN0 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 1/8watt 1Kohms 0.05% 5ppm Product overview: TNPU08051K00AZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU08051K00AZEN00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPU08051K00AZEN00 541-3296-2-ND 52-TNPU08051K00AZEN00
Product Name RES 1.00K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount SMD Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details