Vishay Intertechnology, Inc. RES 16.5K OHM 0.05% 0805 SMD TNPU080516K5AZEN00

Description
RES 16.5Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 16.5Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 0.05% 0805 SMD - TNPU080516K5AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 0.05% 0805 SMD
TNPU080516K5AZEN00
RES 16.5K OHM 0.05% 0805 SMD TNPU080516K5AZEN00
RES 16.5Kohm 0.05% 0805 SMD

RES 16.5Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080516K5AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080516K5AZEN00-ND
Chip Resistor - Surface Mount TNPU080516K5AZEN00-ND
16.5 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.5 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080516K5AZEN00 TNPU080516K5AZEN00-ND
Product Name RES 16.5K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 16500 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details