Vishay Intertechnology, Inc. RES 154 OHM 0.05% 0805 SMD TNPU0805154RAZEN00

Description
RES 154ohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 154ohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 0.05% 0805 SMD - TNPU0805154RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 0.05% 0805 SMD
TNPU0805154RAZEN00
RES 154 OHM 0.05% 0805 SMD TNPU0805154RAZEN00
RES 154ohm 0.05% 0805 SMD

RES 154ohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805154RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805154RAZEN00-ND
Chip Resistor - Surface Mount TNPU0805154RAZEN00-ND
154 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

154 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU0805154RAZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU0805154RAZEN00
Chip Resistor - Surface Mount TNPU0805154RAZEN00
RES SMD 154 OHM 0.05% 1/8W 0805

RES SMD 154 OHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU0805154RAZEN00 TNPU0805154RAZEN00-ND TNPU0805154RAZEN00
Product Name RES 154 OHM 0.05% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details