Vishay Intertechnology, Inc. RES 12.1K OHM 0.05% 0805 SMD TNPU080512K1AZEN00

Description
RES 12.1Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 12.1Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 0.05% 0805 SMD - TNPU080512K1AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 0.05% 0805 SMD
TNPU080512K1AZEN00
RES 12.1K OHM 0.05% 0805 SMD TNPU080512K1AZEN00
RES 12.1Kohm 0.05% 0805 SMD

RES 12.1Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080512K1AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080512K1AZEN00-ND
Chip Resistor - Surface Mount TNPU080512K1AZEN00-ND
12.1 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080512K1AZEN00 TNPU080512K1AZEN00-ND
Product Name RES 12.1K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 12100 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details