Vishay Intertechnology, Inc. RES 113 OHM 0.05% 0805 SMD TNPU0805113RAZEN00

Description
RES 113ohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 113ohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 0.05% 0805 SMD - TNPU0805113RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 0.05% 0805 SMD
TNPU0805113RAZEN00
RES 113 OHM 0.05% 0805 SMD TNPU0805113RAZEN00
RES 113ohm 0.05% 0805 SMD

RES 113ohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805113RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805113RAZEN00-ND
Chip Resistor - Surface Mount TNPU0805113RAZEN00-ND
113 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

113 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU0805113RAZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU0805113RAZEN00
Chip Resistor - Surface Mount TNPU0805113RAZEN00
RES SMD 113 OHM 0.05% 1/8W 0805

RES SMD 113 OHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU0805113RAZEN00 TNPU0805113RAZEN00-ND TNPU0805113RAZEN00
Product Name RES 113 OHM 0.05% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details