Vishay Intertechnology, Inc. RES 7.87K OHM 0.05% 0603 SMD TNPU06037K87AZEN00

Description
RES 7.87Kohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 7.87Kohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 0.05% 0603 SMD - TNPU06037K87AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 0.05% 0603 SMD
TNPU06037K87AZEN00
RES 7.87K OHM 0.05% 0603 SMD TNPU06037K87AZEN00
RES 7.87Kohm 0.05% 0603 SMD

RES 7.87Kohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU06037K87AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06037K87AZEN00-ND
Chip Resistor - Surface Mount TNPU06037K87AZEN00-ND
7.87 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.87 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06037K87AZEN00 TNPU06037K87AZEN00-ND
Product Name RES 7.87K OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 7870 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers