Vishay Intertechnology, Inc. RES 76.8K OHM 1/10W 0.1% 0603 TNPU060376K8BZEN00

Description
RES 76.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 76.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/10W 0.1% 0603 - TNPU060376K8BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/10W 0.1% 0603
TNPU060376K8BZEN00
RES 76.8K OHM 1/10W 0.1% 0603 TNPU060376K8BZEN00
RES 76.8Kohm 1/10W 0.1% 0603

RES 76.8Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU060376K8BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060376K8BZEN00-ND
Chip Resistor - Surface Mount TNPU060376K8BZEN00-ND
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060376K8BZEN00 TNPU060376K8BZEN00-ND
Product Name RES 76.8K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details