Vishay Intertechnology, Inc. RES 6.34K OHM 0.05% 0603 SMD TNPU06036K34AZEN00

Description
RES 6.34Kohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 6.34Kohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 0.05% 0603 SMD - TNPU06036K34AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 0.05% 0603 SMD
TNPU06036K34AZEN00
RES 6.34K OHM 0.05% 0603 SMD TNPU06036K34AZEN00
RES 6.34Kohm 0.05% 0603 SMD

RES 6.34Kohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU06036K34AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06036K34AZEN00-ND
Chip Resistor - Surface Mount TNPU06036K34AZEN00-ND
6.34 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06036K34AZEN00 TNPU06036K34AZEN00-ND
Product Name RES 6.34K OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 6340 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD565GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details