Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPU060359K0AZEN00

Description
59 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
59 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPU060359K0AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060359K0AZEN00-ND
Chip Resistor - Surface Mount TNPU060359K0AZEN00-ND
59 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

59 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 59K OHM 0.05% 0603 SMD - TNPU060359K0AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 0.05% 0603 SMD
TNPU060359K0AZEN00
RES 59K OHM 0.05% 0603 SMD TNPU060359K0AZEN00
RES 59Kohm 0.05% 0603 SMD

RES 59Kohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU060359K0AZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU060359K0AZEN00
Chip Resistor - Surface Mount TNPU060359K0AZEN00
RES SMD 59K OHM 0.05% 1/10W 0603

RES SMD 59K OHM 0.05% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU060359K0AZEN00-ND TNPU060359K0AZEN00 TNPU060359K0AZEN00
Product Name Chip Resistor - Surface Mount RES 59K OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details