Vishay Intertechnology, Inc. RES 560 OHM 1/10W 0.1% 0603 TNPU0603560RBZEN00

Description
RES 560ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 560ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/10W 0.1% 0603 - TNPU0603560RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/10W 0.1% 0603
TNPU0603560RBZEN00
RES 560 OHM 1/10W 0.1% 0603 TNPU0603560RBZEN00
RES 560ohm 1/10W 0.1% 0603

RES 560ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603560RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603560RBZEN00-ND
Chip Resistor - Surface Mount TNPU0603560RBZEN00-ND
560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603560RBZEN00 TNPU0603560RBZEN00-ND
Product Name RES 560 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676180-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details