Vishay Intertechnology, Inc. RES 390 OHM 0.05% 0603 SMD TNPU0603390RAZEN00

Description
RES 390ohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 390ohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 0.05% 0603 SMD - TNPU0603390RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 0.05% 0603 SMD
TNPU0603390RAZEN00
RES 390 OHM 0.05% 0603 SMD TNPU0603390RAZEN00
RES 390ohm 0.05% 0603 SMD

RES 390ohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603390RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603390RAZEN00-ND
Chip Resistor - Surface Mount TNPU0603390RAZEN00-ND
390 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

390 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603390RAZEN00 TNPU0603390RAZEN00-ND
Product Name RES 390 OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 390 ohms 390 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details