Vishay Intertechnology, Inc. RES 34.8K OHM 1/10W 0.1% 0603 TNPU060334K8BZEN00

Description
RES 34.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 34.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/10W 0.1% 0603 - TNPU060334K8BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/10W 0.1% 0603
TNPU060334K8BZEN00
RES 34.8K OHM 1/10W 0.1% 0603 TNPU060334K8BZEN00
RES 34.8Kohm 1/10W 0.1% 0603

RES 34.8Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU060334K8BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060334K8BZEN00-ND
Chip Resistor - Surface Mount TNPU060334K8BZEN00-ND
34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060334K8BZEN00 TNPU060334K8BZEN00-ND
Product Name RES 34.8K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 34800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details