Vishay Intertechnology, Inc. RES 324 OHM 1/10W 0.1% 0603 TNPU0603324RBZEN00

Description
RES 324ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 324ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/10W 0.1% 0603 - TNPU0603324RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/10W 0.1% 0603
TNPU0603324RBZEN00
RES 324 OHM 1/10W 0.1% 0603 TNPU0603324RBZEN00
RES 324ohm 1/10W 0.1% 0603

RES 324ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603324RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603324RBZEN00-ND
Chip Resistor - Surface Mount TNPU0603324RBZEN00-ND
324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603324RBZEN00 TNPU0603324RBZEN00-ND
Product Name RES 324 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 324 ohms 324 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1676371-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details