Vishay Intertechnology, Inc. RES 2.26K OHM 1/10W 0.1% 0603 TNPU06032K26BZEN00

Description
RES 2.26Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.26Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/10W 0.1% 0603 - TNPU06032K26BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/10W 0.1% 0603
TNPU06032K26BZEN00
RES 2.26K OHM 1/10W 0.1% 0603 TNPU06032K26BZEN00
RES 2.26Kohm 1/10W 0.1% 0603

RES 2.26Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU06032K26BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06032K26BZEN00-ND
Chip Resistor - Surface Mount TNPU06032K26BZEN00-ND
2.26 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.26 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06032K26BZEN00 TNPU06032K26BZEN00-ND
Product Name RES 2.26K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details