Vishay Intertechnology, Inc. RES 24.3K OHM 1/10W 0.1% 0603 TNPU060324K3BZEN00

Description
RES 24.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 24.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/10W 0.1% 0603 - TNPU060324K3BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/10W 0.1% 0603
TNPU060324K3BZEN00
RES 24.3K OHM 1/10W 0.1% 0603 TNPU060324K3BZEN00
RES 24.3Kohm 1/10W 0.1% 0603

RES 24.3Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU060324K3BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060324K3BZEN00-ND
Chip Resistor - Surface Mount TNPU060324K3BZEN00-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060324K3BZEN00 TNPU060324K3BZEN00-ND
Product Name RES 24.3K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers