Vishay Intertechnology, Inc. RES 1.20K OHM 1/10W 0.1% 0603 TNPU06031K20BZEN00

Description
RES 1.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20K OHM 1/10W 0.1% 0603 - TNPU06031K20BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1/10W 0.1% 0603
TNPU06031K20BZEN00
RES 1.20K OHM 1/10W 0.1% 0603 TNPU06031K20BZEN00
RES 1.20Kohm 1/10W 0.1% 0603

RES 1.20Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU06031K20BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06031K20BZEN00-ND
Chip Resistor - Surface Mount TNPU06031K20BZEN00-ND
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06031K20BZEN00 TNPU06031K20BZEN00-ND
Product Name RES 1.20K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details