Vishay Intertechnology, Inc. RES 1.1K OHM 0.05% 0603 SMD TNPU06031K10AZEN00

Description
RES 1.1Kohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 1.1Kohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 0.05% 0603 SMD - TNPU06031K10AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 0.05% 0603 SMD
TNPU06031K10AZEN00
RES 1.1K OHM 0.05% 0603 SMD TNPU06031K10AZEN00
RES 1.1Kohm 0.05% 0603 SMD

RES 1.1Kohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU06031K10AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06031K10AZEN00-ND
Chip Resistor - Surface Mount TNPU06031K10AZEN00-ND
1.1 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.1 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06031K10AZEN00 TNPU06031K10AZEN00-ND
Product Name RES 1.1K OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1100 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details