Vishay Intertechnology, Inc. RES 10.2K OHM 0.05% 0603 SMD TNPU060310K2AZEN00

Description
RES 10.2Kohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 10.2Kohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 0.05% 0603 SMD - TNPU060310K2AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 0.05% 0603 SMD
TNPU060310K2AZEN00
RES 10.2K OHM 0.05% 0603 SMD TNPU060310K2AZEN00
RES 10.2Kohm 0.05% 0603 SMD

RES 10.2Kohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU060310K2AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060310K2AZEN00-ND
Chip Resistor - Surface Mount TNPU060310K2AZEN00-ND
10.2 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060310K2AZEN00 TNPU060310K2AZEN00-ND
Product Name RES 10.2K OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 10200 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176764-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details