Vishay Precision Group Chip Resistor - Surface Mount TNPU040210K0BZEP00

Description
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPU040210K0BZEP00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU040210K0BZEP00TR-ND
Chip Resistor - Surface Mount 541-TNPU040210K0BZEP00TR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU040210K0BZEP00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU040210K0BZEP00DKR-ND
Chip Resistor - Surface Mount 541-TNPU040210K0BZEP00DKR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU040210K0BZEP00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU040210K0BZEP00CT-ND
Chip Resistor - Surface Mount 541-TNPU040210K0BZEP00CT-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU040210K0BZEP00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU040210K0BZEP00
Chip Resistor - Surface Mount TNPU040210K0BZEP00
TNPU0402 10K 0.1% T-16 EP1 E3

TNPU0402 10K 0.1% T-16 EP1 E3

Supplier's Site Datasheet
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay - 41AH6291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay
41AH6291
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay 41AH6291
RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay - 41AH6292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay
41AH6292
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay 41AH6292
RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-TNPU040210K0BZEP00TR-ND TNPU040210K0BZEP00 41AH6291
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details