Vishay Precision Group Chip Resistor - Surface Mount TNPU040210K0AZEP00

Description
10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPU040210K0AZEP00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU040210K0AZEP00DKR-ND
Chip Resistor - Surface Mount 541-TNPU040210K0AZEP00DKR-ND
10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU040210K0AZEP00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU040210K0AZEP00TR-ND
Chip Resistor - Surface Mount 541-TNPU040210K0AZEP00TR-ND
10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU040210K0AZEP00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU040210K0AZEP00CT-ND
Chip Resistor - Surface Mount 541-TNPU040210K0AZEP00CT-ND
10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU040210K0AZEP00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU040210K0AZEP00
Chip Resistor - Surface Mount TNPU040210K0AZEP00
TNPU0402 10K 0.05% T-16 EP1 E3

TNPU0402 10K 0.05% T-16 EP1 E3

Supplier's Site Datasheet
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay - 41AH6289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay
41AH6289
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay 41AH6289
RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay - 41AH6290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay
41AH6290
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay 41AH6290
RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-TNPU040210K0AZEP00DKR-ND TNPU040210K0AZEP00 41AH6289
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details