Vishay Precision Group Tantalum Capacitors TMCUB1E335KTRF

Description
Tantalum Molded 33uF 25V SMD Low Profile
Request a Quote Datasheet
Description
Tantalum Molded 33uF 25V SMD Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1882300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882300P
Tantalum Capacitors 1882300P
Tantalum Molded 33uF 25V SMD Low Profile

Tantalum Molded 33uF 25V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882057
Tantalum Capacitors 1882057
Tantalum Molded 33uF 25V SMD Low Profile

Tantalum Molded 33uF 25V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882300
Tantalum Capacitors 1882300
Tantalum Molded 33uF 25V SMD Low Profile

Tantalum Molded 33uF 25V SMD Low Profile

Supplier's Site
Tantalum Capacitors - TMCUB1E335KTRF - 997268-TMCUB1E335KTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCUB1E335KTRF
997268-TMCUB1E335KTRF
Tantalum Capacitors - TMCUB1E335KTRF 997268-TMCUB1E335KTRF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997268-TMCUB1E335KTR F Packaging: Cut Tape Voltage Rating: 25 V Mounting: SMD (SMT) Capacitance: 3.3 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 4 Ω Categories: Tantalum Capacitors Case / Package: 3528 Alternative Parts (Cross-Reference): T491A335K020AT; TAJB335K020RNJ; TAJB335K025RNJ; TAJA335K020RNJ; 293D335X9025B2TE3; T491B335K020AT; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1411 Voltage Rating (DC): 25 V REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997268-TMCUB1E335KTRF
Packaging: Cut Tape
Voltage Rating: 25 V
Mounting: SMD (SMT)
Capacitance: 3.3 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 4 Ω
Categories: Tantalum Capacitors
Case / Package: 3528
Alternative Parts (Cross-Reference): T491A335K020AT; TAJB335K020RNJ; TAJB335K025RNJ; TAJA335K020RNJ; 293D335X9025B2TE3; T491B335K020AT;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1411
Voltage Rating (DC): 25 V
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
SMD 3.3uF Capacitor
59-TMCUB1E335KTRF
SMD 3.3uF Capacitor 59-TMCUB1E335KTRF
Tantalum Capacitors - Solid SMD 25volts 3.3uF 10% Molded Case Product overview: TMCUB1E335KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUB1E335KTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 25volts 3.3uF 10% Molded Case Product overview: TMCUB1E335KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUB1E335KTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcu Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay - 56Y0160 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
56Y0160
Surface Mount Tantalum Capacitor, Tmcu Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay 56Y0160
Surface Mount Tantalum Capacitor, TMCU Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1882300P 1882057 997268-TMCUB1E335KTRF 59-TMCUB1E335KTRF 56Y0160
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCUB1E335KTRF SMD 3.3uF Capacitor Surface Mount Tantalum Capacitor, Tmcu Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713198 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details