Vishay Precision Group Surface Mount Tantalum Capacitor, Tmcu Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay TMCUB1C225KTRF

Description
Surface Mount Tantalum Capacitor, TMCU Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric], UB RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TMCU Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric], UB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tmcu Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay - 56Y0154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
56Y0154
Surface Mount Tantalum Capacitor, Tmcu Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay 56Y0154
Surface Mount Tantalum Capacitor, TMCU Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56Y0154
Product Name Surface Mount Tantalum Capacitor, Tmcu Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details