Vishay Precision Group SMD 0.10uF Capacitor TMCUA1V104KTRF

Description
Tantalum Capacitors - Solid SMD 35volts 0.10uF 10% Molded Case Product overview: TMCUA1V104KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1V104KTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Solid SMD 35volts 0.10uF 10% Molded Case Product overview: TMCUA1V104KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1V104KTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.10uF Capacitor
59-TMCUA1V104KTRF
SMD 0.10uF Capacitor 59-TMCUA1V104KTRF
Tantalum Capacitors - Solid SMD 35volts 0.10uF 10% Molded Case Product overview: TMCUA1V104KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1V104KTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 35volts 0.10uF 10% Molded Case Product overview: TMCUA1V104KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1V104KTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCUA1V104KTRF - 1185015-TMCUA1V104KTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCUA1V104KTRF
1185015-TMCUA1V104KTRF
Tantalum Capacitors - TMCUA1V104KTRF 1185015-TMCUA1V104KTRF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185015-TMCUA1V104KT RF Packaging: Cut Tape Voltage Rating: 35 V Capacitance: 100 nF Tolerance: 10 % ESR (Equivalent Series Resistance): 40 Ω Categories: Tantalum Capacitors Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 35 V REACH SVHC: Unknown Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185015-TMCUA1V104KTRF
Packaging: Cut Tape
Voltage Rating: 35 V
Capacitance: 100 nF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 40 Ω
Categories: Tantalum Capacitors
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 35 V
REACH SVHC: Unknown
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now
Tantalum Capacitors - 1882058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882058
Tantalum Capacitors 1882058
Tantalum Molded 0.1uF 35V SMD Low Profil

Tantalum Molded 0.1uF 35V SMD Low Profil

Supplier's Site
Tantalum Capacitors - 1882327P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882327P
Tantalum Capacitors 1882327P
Tantalum Molded 0.1uF 35V SMD Low Profil

Tantalum Molded 0.1uF 35V SMD Low Profil

Supplier's Site
Tantalum Capacitors - 1882327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882327
Tantalum Capacitors 1882327
Tantalum Molded 0.1uF 35V SMD Low Profil

Tantalum Molded 0.1uF 35V SMD Low Profil

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcu Series, 0.1 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay - 56Y0147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 0.1 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
56Y0147
Surface Mount Tantalum Capacitor, Tmcu Series, 0.1 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay 56Y0147
Surface Mount Tantalum Capacitor, TMCU Series, 0.1 F, 10%, 35 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 0.1 F, 10%, 35 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCUA1V104KTRF 1185015-TMCUA1V104KTRF 1882058 1882327P 56Y0147
Product Name SMD 0.10uF Capacitor Tantalum Capacitors - TMCUA1V104KTRF Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcu Series, 0.1 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Packing Method Reel Tape Reel; Cut Tape Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details