Vishay Intertechnology, Inc. Tantalum Capacitors TMCSE1C226MTRF

Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2540-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2540-2-ND
Tantalum Capacitors 718-2540-2-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCSE1C226MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCSE1C226MTRF
Tantalum Capacitors TMCSE1C226MTRF
CAP TANT 22UF 20% 16V 2917

CAP TANT 22UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCSE1C226MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCSE1C226MTRF
Capacitors - Tantalum Capacitors TMCSE1C226MTRF
CAP TANT 22UF 20% 16V 2917

CAP TANT 22UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2540-2-ND TMCSE1C226MTRF TMCSE1C226MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAC106K015P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers