Vishay Intertechnology, Inc. Tantalum Capacitors - TMCSC1V225MTRF TMCSC1V225MTRF

Description
Manufacturer: Vishay Sprague Win Source Part Number: 810009-TMCSC1V225MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±20% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 5Ohm at 100kHz Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 810009-TMCSC1V225MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±20% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 5Ohm at 100kHz Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCSC1V225MTRF - 810009-TMCSC1V225MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCSC1V225MTRF
810009-TMCSC1V225MTRF
Tantalum Capacitors - TMCSC1V225MTRF 810009-TMCSC1V225MTRF
Manufacturer: Vishay Sprague Win Source Part Number: 810009-TMCSC1V225MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±20% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 5Ohm at 100kHz Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 810009-TMCSC1V225MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 2.2μF
Tolerance: ±20%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 5Ohm at 100kHz
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.106" (2.70mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 2.2uF 35V 5 Ohm Capacitor
59-TMCSC1V225MTRF
SMD 2.2uF 35V 5 Ohm Capacitor 59-TMCSC1V225MTRF
Cap Tant Solid 2.2uF 35V C CASE 20%( 5.8 X 3.2 X 2.5mm) Inward L SMD 6032-28 5 Ohm 125°C T/R Product overview: TMCSC1V225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSC1V225MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 35V C CASE 20%( 5.8 X 3.2 X 2.5mm) Inward L SMD 6032-28 5 Ohm 125°C T/R Product overview: TMCSC1V225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSC1V225MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2537-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2537-2-ND
Tantalum Capacitors 718-2537-2-ND
2.2µF Molded Tantalum Capacitors 35V Nonstandard 5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V Nonstandard 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCSC1V225MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCSC1V225MTRF
Tantalum Capacitors TMCSC1V225MTRF
CAP TANT 2.2UF 20% 35V SMD

CAP TANT 2.2UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCSC1V225MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCSC1V225MTRF
Capacitors - Tantalum Capacitors TMCSC1V225MTRF
CAP TANT 2.2UF 20% 35V SMD

CAP TANT 2.2UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 810009-TMCSC1V225MTRF 59-TMCSC1V225MTRF 718-2537-2-ND TMCSC1V225MTRF TMCSC1V225MTRF
Product Name Tantalum Capacitors - TMCSC1V225MTRF SMD 2.2uF 35V 5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers