Vishay Intertechnology, Inc. Tantalum Capacitors TMCSC0G336MTRF

Description
33µF Molded Tantalum Capacitors 4V Nonstandard 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V Nonstandard 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2531-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2531-2-ND
Tantalum Capacitors 718-2531-2-ND
33µF Molded Tantalum Capacitors 4V Nonstandard 1.1Ohm @ 100kHz

33µF Molded Tantalum Capacitors 4V Nonstandard 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCSC0G336MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCSC0G336MTRF
Tantalum Capacitors TMCSC0G336MTRF
CAP TANT 33UF 20% 4V SMD

CAP TANT 33UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCSC0G336MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCSC0G336MTRF
Capacitors - Tantalum Capacitors TMCSC0G336MTRF
CAP TANT 33UF 20% 4V SMD

CAP TANT 33UF 20% 4V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2531-2-ND TMCSC0G336MTRF TMCSC0G336MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details