0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 22Ohm @ 100kHz
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCSA1V334MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA1V334MTRF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Sprague
Win Source Part Number: 716747-TMCSA1V334MTR
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 0.33μF
Tolerance: ±20%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 22Ohm at 100kHz
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
CAP TANT 0.33UF 20% 35V 1206
CAP TANT 0.33UF 20% 35V 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2523-2-ND | 59-TMCSA1V334MTRF | 716747-TMCSA1V334MTRF | TMCSA1V334MTRF | TMCSA1V334MTRF |
| Product Name | Tantalum Capacitors | SMD Capacitor | Tantalum Capacitors - TMCSA1V334MTRF | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 0.3300 microF | 330000 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |