Manufacturer: Vishay
Win Source Part Number: 900360-TMCSA1V154MTR
Series: TMCS
Operating Temperature Range: -55°C ~ 125°C
Features: 0.15 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 38.5Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2521-6, 718-2521-2, 718-2521-1
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCSA1V154MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA1V154MTRF can be used for catalog matching and distributor lookup.
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 38.5Ohm @ 100kHz
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 38.5Ohm @ 100kHz
CAP TANT 0.15UF 20% 35V 1206
Solid Tantalum Surface Mount Chip Capacitors, Molded Case, Standard Industrial Grade
CAP TANT 0.15UF 20% 35V 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 900360-TMCSA1V154MTRF | 59-TMCSA1V154MTRF | 718-2521-1-ND | TMCSA1V154MTRF | 874-TMCSA1V154MTRF | TMCSA1V154MTRF |
| Product Name | Tantalum Capacitors - TMCSA1V154MTRF | SMD Capacitor | Tantalum Capacitors | Tantalum Capacitors | Solid Tantalum Surface Mount Chip Capacitors, Molded Case, Standard Industrial Grade | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 1206 (3216 Metric) | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes |