The TMCSA0J225MTRF is a solid tantalum surface mount chip capacitor with a capacitance of 2.2 OºF and a voltage rating of 7 V. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor features a capacitance tolerance of ± 10% and is suitable for automatic mounting, making it ideal for industrial and general-purpose applications. It has excellent frequency and impedance characteristics, with a maximum equivalent series resistance (ESR) of 4.4 Ohms at 100 kHz. The part is packaged in a 1206 (3216 metric) case and is available in a reel format, with a quantity of 2000 per package. The product is classified as MSL level 1, indicating it can be handled without special precautions.
2.2µF Molded Tantalum Capacitors 7V 1206 (3216 Metric) 4.4Ohm @ 100kHz
STANDARD TANTALUM CHIP CAPACITOR Product overview: TMCSA0J225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA0J225MTRF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 900358-TMCSA0J225MTR
Series: TMCS
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 7 V 1206 (3216 Metric) 4.4Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2515-6, 718-2515-2, 718-2515-1
CAP TANT 2.2UF 20% 7V 1206
CAP TANT 2.2UF 20% 7V 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2515-2-ND | 59-TMCSA0J225MTRF | 900358-TMCSA0J225MTRF | TMCSA0J225MTRF | TMCSA0J225MTRF |
| Product Name | Tantalum Capacitors | Capacitor | Tantalum Capacitors - TMCSA0J225MTRF | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |